Manufacturer: Rochester Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 991754-XC3130A-1PC84
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
RAM Size: 2.7 kB
Number of Pins: 84
Categories: OEM Parts(T-Z)
Case / Package: PLCC
Alternative Parts (Cross-Reference): XC3130A-1PC84CXC3130
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Speed Grade: 1
Number of Registers: 360
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 991754-XC3130A-1PC84C |
| Product Name | OEM Parts - OEM Parts (T - Z) - XC3130A-1PC84C |