Rochester Electronics Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3130-3PC68C XC3130-3PC68C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 939284-XC3130-3PC68C Series: * Features: series Field Programmable Gate Array (FPGA) IC Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 939284-XC3130-3PC68C Series: * Features: series Field Programmable Gate Array (FPGA) IC Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3130-3PC68C - 939284-XC3130-3PC68C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3130-3PC68C
939284-XC3130-3PC68C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3130-3PC68C 939284-XC3130-3PC68C
Manufacturer: Xilinx Inc. Win Source Part Number: 939284-XC3130-3PC68C Series: * Features: series Field Programmable Gate Array (FPGA) IC Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 939284-XC3130-3PC68C
Series: *
Features: series Field Programmable Gate Array (FPGA) IC
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - XC3130-3PC68C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XC3130-3PC68C
Embedded - FPGAs (Field Programmable Gate Array) XC3130-3PC68C
FPGA, 100 CLBS, 2K GATES

FPGA, 100 CLBS, 2K GATES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 939284-XC3130-3PC68C XC3130-3PC68C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3130-3PC68C Embedded - FPGAs (Field Programmable Gate Array)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K400BC652-2V - Lingto Electronic Limited
Specs
System Gates 1.05E6
Logic Cells / Logic Blocks 16640
User I/Os 502 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details