Rochester Electronics Memory - Memory - Configuration Proms for FPGAs - XC1765ELVOG8C XC1765ELVOG8C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 903535-XC1765ELVOG8C Operating Temperature Range: 0°C ~ 70°C Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-TSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 98 HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 903535-XC1765ELVOG8C Operating Temperature Range: 0°C ~ 70°C Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-TSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 98 HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Memory - Configuration Proms for FPGAs - XC1765ELVOG8C - 903535-XC1765ELVOG8C - Win Source Electronics
Laguna Hills, CA, United States
Memory - Memory - Configuration Proms for FPGAs - XC1765ELVOG8C
903535-XC1765ELVOG8C
Memory - Memory - Configuration Proms for FPGAs - XC1765ELVOG8C 903535-XC1765ELVOG8C
Manufacturer: Xilinx Inc. Win Source Part Number: 903535-XC1765ELVOG8C Operating Temperature Range: 0°C ~ 70°C Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-TSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 98 HTSUS: 8542.32.0071

Manufacturer: Xilinx Inc.
Win Source Part Number: 903535-XC1765ELVOG8C
Operating Temperature Range: 0°C ~ 70°C
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-TSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 98
HTSUS: 8542.32.0071

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA)
Product Number 903535-XC1765ELVOG8C
Product Name Memory - Memory - Configuration Proms for FPGAs - XC1765ELVOG8C
Package Type SOP; SOIC; Other; 8-TSOP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - ICE65L04F-TCB196I - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 3520
User I/Os 150 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details