Rochester Electronics Memory - Memory - Configuration Proms for FPGAs - XC17128EPCG20C XC17128EPCG20C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 903532-XC17128EPCG20 C Operating Temperature Range: 0°C ~ 70°C Package: Tray Package: 20-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-PLCC (9x9) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 46 HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 903532-XC17128EPCG20 C Operating Temperature Range: 0°C ~ 70°C Package: Tray Package: 20-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-PLCC (9x9) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 46 HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Memory - Configuration Proms for FPGAs - XC17128EPCG20C - 903532-XC17128EPCG20C - Win Source Electronics
Laguna Hills, CA, United States
Memory - Memory - Configuration Proms for FPGAs - XC17128EPCG20C
903532-XC17128EPCG20C
Memory - Memory - Configuration Proms for FPGAs - XC17128EPCG20C 903532-XC17128EPCG20C
Manufacturer: Xilinx Inc. Win Source Part Number: 903532-XC17128EPCG20 C Operating Temperature Range: 0°C ~ 70°C Package: Tray Package: 20-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-PLCC (9x9) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 46 HTSUS: 8542.32.0071

Manufacturer: Xilinx Inc.
Win Source Part Number: 903532-XC17128EPCG20C
Operating Temperature Range: 0°C ~ 70°C
Package: Tray
Package: 20-LCC (J-Lead)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 20-PLCC (9x9)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 46
HTSUS: 8542.32.0071

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA)
Product Number 903532-XC17128EPCG20C
Product Name Memory - Memory - Configuration Proms for FPGAs - XC17128EPCG20C
Package Type PLCC; Other; 20-PLCC (9x9)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K130VBC600-4 - Lingto Electronic Limited
Specs
System Gates 211000
Logic Cells / Logic Blocks 6656
User I/Os 470 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details