Manufacturer: Intersil
Win Source Part Number: 903504-X9420WV14IZ-2
Series: XDCP™
Operating Temperature Range: -40°C ~ 85°C
Features: Digital Potentiometer 10k Ohm 1 Circuit 64 Taps SPI Interface 14-TSSOP
Package: Bulk
Package: 14-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Family Name: X9420
Categories: Integrated Circuits (ICs)
Case / Package: 14-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 5 (48 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
SPI BUS SINGLE DIGITALLY CONTROL
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers |
| Product Number | 903504-X9420WV14IZ-2.7 | X9420WV14IZ-2.7 |
| Product Name | Data Acquisition - Data Acquisition - Digital Potentiometers - X9420WV14IZ-2.7 | Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |