Rochester Electronics Data Acquisition - Data Acquisition - Digital Potentiometers - X9317WM8IT1 X9317WM8IT1

Description
Manufacturer: Intersil Win Source Part Number: 903498-X9317WM8IT1 Series: * Features: Digital Potentiometer Ohm Circuit Taps Interface Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 903498-X9317WM8IT1 Series: * Features: Digital Potentiometer Ohm Circuit Taps Interface Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Digital Potentiometers - X9317WM8IT1 - 903498-X9317WM8IT1 - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - X9317WM8IT1
903498-X9317WM8IT1
Data Acquisition - Data Acquisition - Digital Potentiometers - X9317WM8IT1 903498-X9317WM8IT1
Manufacturer: Intersil Win Source Part Number: 903498-X9317WM8IT1 Series: * Features: Digital Potentiometer Ohm Circuit Taps Interface Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Intersil
Win Source Part Number: 903498-X9317WM8IT1
Series: *
Features: Digital Potentiometer Ohm Circuit Taps Interface
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
Shenzhen, China
Data Acquisition - Digital Potentiometers
X9317WM8IT1
Data Acquisition - Digital Potentiometers X9317WM8IT1
DIGIPOT, 100 POSITIONS

DIGIPOT, 100 POSITIONS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 903498-X9317WM8IT1 X9317WM8IT1
Product Name Data Acquisition - Data Acquisition - Digital Potentiometers - X9317WM8IT1 Data Acquisition - Digital Potentiometers
Potentiometer Type Digital Potentiometer Digital Potentiometer
Unlock Full Specs
to access all available technical data

Similar Products

Roll Cladded Current Sensing Resistor - WAF (1213) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1213
Resistance Range 4.87E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details
ComEx Global potentiometer module - comex global potentiometer module - BARTEC
Specs
Operating Temperature -48 to 29 C (-55 to 85 F)
View Details
Data Acquisition - Digital Potentiometers - CAT5114Z-50 - Lingto Electronic Limited
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Digital Potentiometer
View Details
Potentiometer - 355988 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Resistance Range 500 ohms
Operating AC Voltage 300 volts
View Details