Rochester Electronics Data Acquisition - Data Acquisition - Digital Potentiometers - X9250US24Z-2.7 X9250US24Z-2.7

Description
Manufacturer: Intersil Win Source Part Number: 939176-X9250US24Z-2. 7 Series: XDCP™ Operating Temperature Range: 0°C ~ 70°C Features: Digital Potentiometer 50k Ohm 4 Circuit 256 Taps SPI Interface 24-SOIC Package: Bulk Package: 24-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 24-SOIC Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 939176-X9250US24Z-2. 7 Series: XDCP™ Operating Temperature Range: 0°C ~ 70°C Features: Digital Potentiometer 50k Ohm 4 Circuit 256 Taps SPI Interface 24-SOIC Package: Bulk Package: 24-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 24-SOIC Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - X9250US24Z-2.7
939176-X9250US24Z-2.7
Data Acquisition - Data Acquisition - Digital Potentiometers - X9250US24Z-2.7 939176-X9250US24Z-2.7
Manufacturer: Intersil Win Source Part Number: 939176-X9250US24Z-2. 7 Series: XDCP™ Operating Temperature Range: 0°C ~ 70°C Features: Digital Potentiometer 50k Ohm 4 Circuit 256 Taps SPI Interface 24-SOIC Package: Bulk Package: 24-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 24-SOIC Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Intersil
Win Source Part Number: 939176-X9250US24Z-2.7
Series: XDCP™
Operating Temperature Range: 0°C ~ 70°C
Features: Digital Potentiometer 50k Ohm 4 Circuit 256 Taps SPI Interface 24-SOIC
Package: Bulk
Package: 24-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 24-SOIC
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - X9250US24Z-2.7 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
X9250US24Z-2.7
Data Acquisition - Digital Potentiometers X9250US24Z-2.7
X9250 - DIGITAL POTENTIOMETER

X9250 - DIGITAL POTENTIOMETER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 939176-X9250US24Z-2.7 X9250US24Z-2.7
Product Name Data Acquisition - Data Acquisition - Digital Potentiometers - X9250US24Z-2.7 Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Potentiometers - 04-0989-0585 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details
F-12-6 Follower Arm Potentiometer - F-12-6 - Placid Industries, Inc.
Specs
Resistance Range 500 ohms
View Details
Kit, potentiometer, 1K - K8590289A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Potentiometer Type Digital Potentiometer
View Details
ComEx flex Potentiometer - comexflex-potentiometer - BARTEC
Specs
Operating Temperature -48 to 29 C (-55 to 85 F)
View Details