Rochester Electronics Data Acquisition - Data Acquisition - Digital Potentiometers - X9015US8 X9015US8

Description
Manufacturer: Xicor Inc. Win Source Part Number: 903481-X9015US8 Series: XDCP™ Operating Temperature Range: 0°C ~ 70°C Features: Digital Potentiometer 50k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 100 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Xicor Inc. Win Source Part Number: 903481-X9015US8 Series: XDCP™ Operating Temperature Range: 0°C ~ 70°C Features: Digital Potentiometer 50k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 100 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - X9015US8
903481-X9015US8
Data Acquisition - Data Acquisition - Digital Potentiometers - X9015US8 903481-X9015US8
Manufacturer: Xicor Inc. Win Source Part Number: 903481-X9015US8 Series: XDCP™ Operating Temperature Range: 0°C ~ 70°C Features: Digital Potentiometer 50k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 100 HTSUS: 8542.39.0001

Manufacturer: Xicor Inc.
Win Source Part Number: 903481-X9015US8
Series: XDCP™
Operating Temperature Range: 0°C ~ 70°C
Features: Digital Potentiometer 50k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 100
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - X9015US8 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
X9015US8
Data Acquisition - Digital Potentiometers X9015US8
DIGIPOT, 50000OHM, 32 POSITIONS

DIGIPOT, 50000OHM, 32 POSITIONS

Supplier's Site Datasheet
Data Acquisition - Digital Potentiometers - X9015US8 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
X9015US8
Data Acquisition - Digital Potentiometers X9015US8
DIGIPOT, 50000OHM, 32 POSITIONS

DIGIPOT, 50000OHM, 32 POSITIONS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 903481-X9015US8 X9015US8
Product Name Data Acquisition - Data Acquisition - Digital Potentiometers - X9015US8 Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Potentiometer - 49898830 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Resistance Range 250000 ohms
View Details
ComEx Global potentiometer module - comex global potentiometer module - BARTEC
Specs
Operating Temperature -48 to 29 C (-55 to 85 F)
View Details
Potentiometer Knobs - 107865 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Rotary Potentiometers - 04-0989-0655 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details