Rochester Electronics Embedded - Embedded - Microprocessors - WPIXP2350AET WPIXP2350AET

Description
Manufacturer: Intel Win Source Part Number: 903303-WPIXP2350AET Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 903303-WPIXP2350AET Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - WPIXP2350AET - 903303-WPIXP2350AET - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - WPIXP2350AET
903303-WPIXP2350AET
Embedded - Embedded - Microprocessors - WPIXP2350AET 903303-WPIXP2350AET
Manufacturer: Intel Win Source Part Number: 903303-WPIXP2350AET Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Intel
Win Source Part Number: 903303-WPIXP2350AET
Series: *
Features: Microprocessor IC series
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now
Embedded - Microprocessors - WPIXP2350AET - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
WPIXP2350AET
Embedded - Microprocessors WPIXP2350AET
WESTPORT NETWORK PROCESSOR

WESTPORT NETWORK PROCESSOR

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 903303-WPIXP2350AET WPIXP2350AET
Product Name Embedded - Embedded - Microprocessors - WPIXP2350AET Embedded - Microprocessors
Unlock Full Specs
to access all available technical data

Similar Products

AM3358 Sitara Processor - AM3358BZCZ100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Microprocessors - SAM9X60-V/DWBVAO - Quarktwin Technology Ltd.
Microchip Technology, Inc.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM926EJ-S
Package Type BGA; Other; 228-TFBGA
View Details
2 suppliers