Rochester Electronics Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - W230H W230H

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 903131-W230H Series: * Features: IC Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 903131-W230H Series: * Features: IC Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - W230H - 903131-W230H - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - W230H
903131-W230H
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - W230H 903131-W230H
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 903131-W230H Series: * Features: IC Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 903131-W230H
Series: *
Features: IC
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - W230H - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
W230H
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers W230H
CLOCK GENERATOR

CLOCK GENERATOR

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 903131-W230H W230H
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - W230H Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Rtc, I2C, Rv-3029, 8Ppm, 10Son; Date Format Micro Crystal - 09X0504 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details
Clock/Timing - Application Specific - ADN2811ACPZ-CML - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2660 MHz
View Details
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
CDCE706 Programmable 3-PLL Clock Synthesizer / Multiplier / Divider - CDCE706PW - Texas Instruments
Specs
Package Type TSSOP
Supply Voltage 3.3 volts
Frequency 300 MHz
View Details
9 suppliers