Rochester Electronics Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - W156HT W156HT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 903120-W156HT Series: * Features: IC Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 903120-W156HT Series: * Features: IC Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - W156HT
903120-W156HT
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - W156HT 903120-W156HT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 903120-W156HT Series: * Features: IC Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 903120-W156HT
Series: *
Features: IC
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - W156HT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
W156HT
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers W156HT
CLOCK GENERATOR

CLOCK GENERATOR

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 903120-W156HT W156HT
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - W156HT Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1913677P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOP; SOP
Operating Temperature -40 C (-40 F)
View Details
CDC582 3.3V PLL Clock Driver with LVPECL Output & LVTTL Outputs with 1/2x, 1x and 2x Frequency Options - CDC582PAH - Texas Instruments
Specs
Device Type Clock Driver
Package Type TQFP
Supply Voltage 3.3 volts
View Details
6 suppliers
Real Time Clocks - 2195-RV-3032-C7-32.768KHZ-2.5PPM-TA-QATR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers