Rochester Electronics Embedded - Embedded - Microprocessors - VA80960CA16 VA80960CA16

Description
Manufacturer: Intel Win Source Part Number: 859078-VA80960CA16 Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 859078-VA80960CA16 Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - VA80960CA16 - 859078-VA80960CA16 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - VA80960CA16
859078-VA80960CA16
Embedded - Embedded - Microprocessors - VA80960CA16 859078-VA80960CA16
Manufacturer: Intel Win Source Part Number: 859078-VA80960CA16 Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Intel
Win Source Part Number: 859078-VA80960CA16
Series: *
Features: Microprocessor IC series
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now Datasheet
Embedded - Microprocessors - VA80960CA16 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
VA80960CA16
Embedded - Microprocessors VA80960CA16
RISC MPU, 32-BIT, 16MHZ CPGA68

RISC MPU, 32-BIT, 16MHZ CPGA68

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 859078-VA80960CA16 VA80960CA16
Product Name Embedded - Embedded - Microprocessors - VA80960CA16 Embedded - Microprocessors
Architecture RISC RISC
Unlock Full Specs
to access all available technical data

Similar Products

AM1810 Sitara Processor - AM1810BZWTA3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
4 suppliers
 - D8087-1 - Rochester Electronics
Specs
Data Bus 16-Bit; 16-Bit
Package Type DIP; Other; CDIP
View Details
2 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Microprocessors - 150-SAM9X70T-I/4PBTR-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM926EJ-S
Supply Voltage 1.8V; 2.5V; 3.3V
View Details
3 suppliers