Rochester Electronics Interface - Interface - Drivers, Receivers, Transceivers - USB1T1102MHX USB1T1102MHX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 938341-USB1T1102MHX Operating Temperature Range: -40°C ~ 85°C Features: 1/1 Transceiver Half USB 2.0 16-MHBCC (3x3) Package: Bulk Package: 16-WFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-MHBCC (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 3000 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 938341-USB1T1102MHX Operating Temperature Range: -40°C ~ 85°C Features: 1/1 Transceiver Half USB 2.0 16-MHBCC (3x3) Package: Bulk Package: 16-WFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-MHBCC (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 3000 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - USB1T1102MHX - 938341-USB1T1102MHX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - USB1T1102MHX
938341-USB1T1102MHX
Interface - Interface - Drivers, Receivers, Transceivers - USB1T1102MHX 938341-USB1T1102MHX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 938341-USB1T1102MHX Operating Temperature Range: -40°C ~ 85°C Features: 1/1 Transceiver Half USB 2.0 16-MHBCC (3x3) Package: Bulk Package: 16-WFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-MHBCC (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 3000 HTSUS: 8542.39.0001

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 938341-USB1T1102MHX
Operating Temperature Range: -40°C ~ 85°C
Features: 1/1 Transceiver Half USB 2.0 16-MHBCC (3x3)
Package: Bulk
Package: 16-WFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 16-MHBCC (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 938341-USB1T1102MHX
Product Name Interface - Interface - Drivers, Receivers, Transceivers - USB1T1102MHX
Package Type Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8 - 12 GHz 5 Watt Transmit / Receive Module - QPF5005 - Qorvo
Specs
Applications Military / Defense
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details