Manufacturer: Renesas Electronics America
Win Source Part Number: 902202-UPD78F0148HGK
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: 78K/0 series Microcontroller IC 8-Bit 12MHz 60KB (60K x 8) FLASH 80-TQFP (12x12)
Core Processor: 78K/0
Speed: 12MHz
Package: Tray
Package: 80-TQFP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: 3-Wire SIO, UART/USART
Peripherals: LVI, WDT
Number of I/O: 54
Program Memory Size: 60KB (60K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b SAR
Oscillator Type: Internal
Supply Voltage: 2V ~ 5.5V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 80-TQFP (12x12)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8542.31.0001
IC MCU 8BIT 60KB FLASH 80TQFP Product overview: UPD78F0148HGK-9EU-A from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 60KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 60KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F0148HGK-9E
IC MCU 8BIT 60KB FLASH 80TQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 902202-UPD78F0148HGK-9EU-A | 685-UPD78F0148HGK-9EU-A | UPD78F0148HGK-9EU-A |
| Product Name | Embedded - Embedded - Microcontrollers - UPD78F0148HGK-9EU-A | 8-bit 8BIT 60KB Embedded Microcontroller MCU | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit |
| Clock Speed | 12 MHz | ||
| RAM | 60 KB | ||
| ROM Type | Flash; FLASH |