IC MCU 8BIT 4KB EEPROM 20LSSOP Product overview: UPD78E9860AMC-5A4-A from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78E9860AMC-5A
Manufacturer: Renesas Electronics America
Win Source Part Number: 902200-UPD78E9860AMC
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: 78K0S series Microcontroller IC 8-Bit - 4KB (4K x 8) EEPROM 20-LSSOP
Core Processor: 78K0S
Package: Bulk
Package: 20-LSSOP (0.240", 6.10mm Width)
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: 3-Wire SIO, I2C, LINbus, UART/USART
Peripherals: LCD, LVD, POR, PWM, WDT
Number of I/O: 10
Program Memory Size: 4KB (4K x 8)
Program Memory Type: EEPROM
EEPROM Size: 32K x 8
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 3.6V
Categories: Integrated Circuits (ICs)
Case / Package: 20-LSSOP
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MCU 8BIT 4KB EEPROM 20LSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-UPD78E9860AMC-5A4-A | 902200-UPD78E9860AMC-5A4-A | UPD78E9860AMC-5A4-A |
| Product Name | 8-bit 8BIT 4KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - UPD78E9860AMC-5A4-A | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit |
| Package Type | Other; 20-LSSOP (0.240", 6.10mm Width) | SOP; SSOP; Other; 20-LSSOP | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| RAM | 4 KB |