Rochester Electronics Embedded - Embedded - Microcontrollers - UPD75P3116GC-8BS-A UPD75P3116GC-8BS-A

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 902193-UPD75P3116GC- 8BS-A Series: * Features: series Microcontroller IC Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 902193-UPD75P3116GC- 8BS-A Series: * Features: series Microcontroller IC Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - UPD75P3116GC-8BS-A - 902193-UPD75P3116GC-8BS-A - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - UPD75P3116GC-8BS-A
902193-UPD75P3116GC-8BS-A
Embedded - Embedded - Microcontrollers - UPD75P3116GC-8BS-A 902193-UPD75P3116GC-8BS-A
Manufacturer: Renesas Electronics America Win Source Part Number: 902193-UPD75P3116GC- 8BS-A Series: * Features: series Microcontroller IC Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 902193-UPD75P3116GC-8BS-A
Series: *
Features: series Microcontroller IC
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microcontrollers - UPD75P3116GC-8BS-A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
UPD75P3116GC-8BS-A
Embedded - Microcontrollers UPD75P3116GC-8BS-A
4-BIT, OTPROM, UPD75XL CPU, 6MHZ

4-BIT, OTPROM, UPD75XL CPU, 6MHZ

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 902193-UPD75P3116GC-8BS-A UPD75P3116GC-8BS-A
Product Name Embedded - Embedded - Microcontrollers - UPD75P3116GC-8BS-A Embedded - Microcontrollers
Data Bus 4 Bit
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6135IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 428443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - C167CSL33MCAFXUMA2 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 33 MHz
View Details
2 suppliers