Rochester Electronics Embedded - Embedded - Microcontrollers - UPD70F3739GC-UEU-AX UPD70F3739GC-UEU-AX

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 902189-UPD70F3739GC- UEU-AX Series: V850ES/Jx3 Operating Temperature Range: -40°C ~ 85°C (TA) Features: V850ES series Microcontroller IC 32-Bit 32MHz 384KB (384K x 8) FLASH Core Processor: V850ES Speed: 32MHz Package: Bulk Package: 100-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CSI, EBI/EMI, I2C, UART/USART Peripherals: DMA, LVD, PWM, WDT Number of I/O: 84 Program Memory Size: 384KB (384K x 8) Program Memory Type: FLASH Data Converters: A/D 12x10b; D/A 2x8b Oscillator Type: Internal Supply Voltage: 2.85V ~ 3.6V Family Name: UPD70F3739 Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 902189-UPD70F3739GC- UEU-AX Series: V850ES/Jx3 Operating Temperature Range: -40°C ~ 85°C (TA) Features: V850ES series Microcontroller IC 32-Bit 32MHz 384KB (384K x 8) FLASH Core Processor: V850ES Speed: 32MHz Package: Bulk Package: 100-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CSI, EBI/EMI, I2C, UART/USART Peripherals: DMA, LVD, PWM, WDT Number of I/O: 84 Program Memory Size: 384KB (384K x 8) Program Memory Type: FLASH Data Converters: A/D 12x10b; D/A 2x8b Oscillator Type: Internal Supply Voltage: 2.85V ~ 3.6V Family Name: UPD70F3739 Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - UPD70F3739GC-UEU-AX - 902189-UPD70F3739GC-UEU-AX - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - UPD70F3739GC-UEU-AX
902189-UPD70F3739GC-UEU-AX
Embedded - Embedded - Microcontrollers - UPD70F3739GC-UEU-AX 902189-UPD70F3739GC-UEU-AX
Manufacturer: Renesas Electronics America Win Source Part Number: 902189-UPD70F3739GC- UEU-AX Series: V850ES/Jx3 Operating Temperature Range: -40°C ~ 85°C (TA) Features: V850ES series Microcontroller IC 32-Bit 32MHz 384KB (384K x 8) FLASH Core Processor: V850ES Speed: 32MHz Package: Bulk Package: 100-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CSI, EBI/EMI, I2C, UART/USART Peripherals: DMA, LVD, PWM, WDT Number of I/O: 84 Program Memory Size: 384KB (384K x 8) Program Memory Type: FLASH Data Converters: A/D 12x10b; D/A 2x8b Oscillator Type: Internal Supply Voltage: 2.85V ~ 3.6V Family Name: UPD70F3739 Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 902189-UPD70F3739GC-UEU-AX
Series: V850ES/Jx3
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: V850ES series Microcontroller IC 32-Bit 32MHz 384KB (384K x 8) FLASH
Core Processor: V850ES
Speed: 32MHz
Package: Bulk
Package: 100-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CSI, EBI/EMI, I2C, UART/USART
Peripherals: DMA, LVD, PWM, WDT
Number of I/O: 84
Program Memory Size: 384KB (384K x 8)
Program Memory Type: FLASH
Data Converters: A/D 12x10b; D/A 2x8b
Oscillator Type: Internal
Supply Voltage: 2.85V ~ 3.6V
Family Name: UPD70F3739
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microcontrollers - UPD70F3739GC-UEU-AX - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
UPD70F3739GC-UEU-AX
Embedded - Microcontrollers UPD70F3739GC-UEU-AX
IC MCU 32BIT 384KB FLASH

IC MCU 32BIT 384KB FLASH

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 902189-UPD70F3739GC-UEU-AX UPD70F3739GC-UEU-AX
Product Name Embedded - Embedded - Microcontrollers - UPD70F3739GC-UEU-AX Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit
Clock Speed 32 MHz
RAM 384 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
 - C167CSL16M3VCAFXQLA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP144
View Details
2 suppliers