Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - UPD5742T6J-E4-A UPD5742T6J-E4-A

Description
Manufacturer: NEC Win Source Part Number: 902163-UPD5742T6J-E4 -A Operating Temperature Range: -40°C ~ 85°C (TA) Features: General Purpose Amplifier Circuit - 3-MINIMOLD Package: Bulk Package: 3-SMD, Flat Leads Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 3-MINIMOLD Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: NEC Win Source Part Number: 902163-UPD5742T6J-E4 -A Operating Temperature Range: -40°C ~ 85°C (TA) Features: General Purpose Amplifier Circuit - 3-MINIMOLD Package: Bulk Package: 3-SMD, Flat Leads Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 3-MINIMOLD Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - UPD5742T6J-E4-A - 902163-UPD5742T6J-E4-A - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - UPD5742T6J-E4-A
902163-UPD5742T6J-E4-A
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - UPD5742T6J-E4-A 902163-UPD5742T6J-E4-A
Manufacturer: NEC Win Source Part Number: 902163-UPD5742T6J-E4 -A Operating Temperature Range: -40°C ~ 85°C (TA) Features: General Purpose Amplifier Circuit - 3-MINIMOLD Package: Bulk Package: 3-SMD, Flat Leads Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 3-MINIMOLD Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected

Manufacturer: NEC
Win Source Part Number: 902163-UPD5742T6J-E4-A
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: General Purpose Amplifier Circuit - 3-MINIMOLD
Package: Bulk
Package: 3-SMD, Flat Leads
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 3-MINIMOLD
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - UPD5742T6J-E4-A - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
UPD5742T6J-E4-A
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps UPD5742T6J-E4-A
IC OPAMP GP 1 CIRCUIT 3MINIMOLD

IC OPAMP GP 1 CIRCUIT 3MINIMOLD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers
Product Number 902163-UPD5742T6J-E4-A UPD5742T6J-E4-A
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - UPD5742T6J-E4-A Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD602JR-REEL7 - 859552-AD602JR-REEL7 - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; 16-SOIC
View Details
Op Amps - 7385317P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; SOP
Number of Pins 8
View Details
Instrumentation, OP Amps, Buffer Amps - ALD1724PAL - Quarktwin Technology Ltd.
Specs
Standards RoHS
Life Cycle Stage Active
View Details
3 suppliers