Rochester Electronics Logic - Logic - Gates and Inverters - Multi - Function, Configurable - UPD166011T1J-E1-AY UPD166011T1J-E1-AY

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 902143-UPD166011T1J- E1-AY Series: * Features: Configurable Circuit Input Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 902143-UPD166011T1J- E1-AY Series: * Features: Configurable Circuit Input Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - UPD166011T1J-E1-AY - 902143-UPD166011T1J-E1-AY - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - UPD166011T1J-E1-AY
902143-UPD166011T1J-E1-AY
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - UPD166011T1J-E1-AY 902143-UPD166011T1J-E1-AY
Manufacturer: Renesas Electronics America Win Source Part Number: 902143-UPD166011T1J- E1-AY Series: * Features: Configurable Circuit Input Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 902143-UPD166011T1J-E1-AY
Series: *
Features: Configurable Circuit Input
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now
Logic - Gates and Inverters - Multi-Function, Configurable - UPD166011T1J-E1-AY - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
UPD166011T1J-E1-AY
Logic - Gates and Inverters - Multi-Function, Configurable UPD166011T1J-E1-AY
BUFFER/INVERTER PERIPHL DRIVER

BUFFER/INVERTER PERIPHL DRIVER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 902143-UPD166011T1J-E1-AY UPD166011T1J-E1-AY
Product Name Logic - Logic - Gates and Inverters - Multi - Function, Configurable - UPD166011T1J-E1-AY Logic - Gates and Inverters - Multi-Function, Configurable
Gate Type NOT NOT; Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Inverters ICs - 8228672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push-pull
Logic Family Inverter
View Details
Quad 2-Input NAND - MYXAP54RHC00/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 1727-3135-ND - DigiKey
Specs
Gate Type AND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
Gates and Inverters - 54LS27DMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details