Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - UPC4081G2-E1-A UPC4081G2-E1-A

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 902129-UPC4081G2-E1- A Operating Temperature Range: -20°C ~ 80°C (TA) Features: General Purpose Amplifier Circuit - 8-SOP Package: Bulk Package: 8-SOIC (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 902129-UPC4081G2-E1- A Operating Temperature Range: -20°C ~ 80°C (TA) Features: General Purpose Amplifier Circuit - 8-SOP Package: Bulk Package: 8-SOIC (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - UPC4081G2-E1-A - 902129-UPC4081G2-E1-A - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - UPC4081G2-E1-A
902129-UPC4081G2-E1-A
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - UPC4081G2-E1-A 902129-UPC4081G2-E1-A
Manufacturer: Renesas Electronics America Win Source Part Number: 902129-UPC4081G2-E1- A Operating Temperature Range: -20°C ~ 80°C (TA) Features: General Purpose Amplifier Circuit - 8-SOP Package: Bulk Package: 8-SOIC (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.33.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 902129-UPC4081G2-E1-A
Operating Temperature Range: -20°C ~ 80°C (TA)
Features: General Purpose Amplifier Circuit - 8-SOP
Package: Bulk
Package: 8-SOIC (0.173", 4.40mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.33.0001

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - UPC4081G2-E1-A - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
UPC4081G2-E1-A
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps UPC4081G2-E1-A
IC OPAMP GP 1 CIRCUIT 8SOP

IC OPAMP GP 1 CIRCUIT 8SOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers
Product Number 902129-UPC4081G2-E1-A UPC4081G2-E1-A
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - UPC4081G2-E1-A Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Operating Temperature -20 to 80 C (-4 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2413462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type DMP
Number of Pins 8
View Details
Quad 5V Rail-to-Rail Precision Operational Amplifier - ALD4702BPBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9080801MHA - Lingto Electronic Limited
Specs
Source Current (IS) 0.6250 milliamps
View Details