Rochester Electronics Embedded - Embedded - Microcontrollers - Application Specific - UPC1094G-E1-A UPC1094G-E1-A

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 902110-UPC1094G-E1-A Series: * Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 902110-UPC1094G-E1-A Series: * Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Application Specific - UPC1094G-E1-A - 902110-UPC1094G-E1-A - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - UPC1094G-E1-A
902110-UPC1094G-E1-A
Embedded - Embedded - Microcontrollers - Application Specific - UPC1094G-E1-A 902110-UPC1094G-E1-A
Manufacturer: Renesas Electronics America Win Source Part Number: 902110-UPC1094G-E1-A Series: * Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 902110-UPC1094G-E1-A
Series: *
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Embedded - Microcontrollers - Application Specific - UPC1094G-E1-A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers - Application Specific
UPC1094G-E1-A
Embedded - Microcontrollers - Application Specific UPC1094G-E1-A
SMPS CONTROLLER

SMPS CONTROLLER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 902110-UPC1094G-E1-A UPC1094G-E1-A
Product Name Embedded - Embedded - Microcontrollers - Application Specific - UPC1094G-E1-A Embedded - Microcontrollers - Application Specific
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1200RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - C164CL8RMCAKXQMA5 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
2 suppliers
 - 6802/BQAJC - Rochester Electronics
Rochester Electronics
Specs
Life Cycle Stage Rochester Active
Package Type CDIP; Other; SBCDIP40
View Details
Microcontrollers - 428463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details