The ULN2004ANS is a 16-pin surface-mount Darlington transistor array in the NS package, featuring seven npn Darlington pairs with 50 V collector-emitter voltage ratings and 500 mA continuous collector current per channel. Each channel includes an integrated clamp diode for inductive load switching and a 10.5 kΩ base resistor for direct CMOS interfacing at 6 V to 15 V supply voltages. The operating temperature range is -40°C to 85°C, consistent with the ULQ2004A series. The NS package is available only tape-reeled.
Manufacturer: Texas Instruments
Win Source Part Number: 938149-ULN2004ANS
Series: *
Features: Bipolar (BJT) Transistor
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
| Win Source Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 938149-ULN2004ANS |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - ULN2004ANS |
| Package Type | SOT3 |