Rochester Electronics TRANSISTORS - Transistors (BJT) - Arrays - ULN2003APW ULN2003APW

Description
Manufacturer: Texas Instruments Win Source Part Number: 852095-ULN2003APW Series: Automotive, AEC-Q100 Features: Bipolar (BJT) Transistor Array Package: Bulk Categories: Discrete Semiconductor Products Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 852095-ULN2003APW Series: Automotive, AEC-Q100 Features: Bipolar (BJT) Transistor Array Package: Bulk Categories: Discrete Semiconductor Products Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ULN2003APW is a 16-pin TSSOP package high-voltage, high-current Darlington transistor array containing seven NPN Darlington pairs, each rated for 500 mA collector current with 50 V output clamp voltage and integrated flyback diodes for inductive load switching. It features 2.7 kΩ input base resistors for direct TTL or CMOS logic compatibility, operates over a temperature range of -40°C to 70°C, and supports paralleling outputs for higher current. The device meets RoHS standards and has a junction-to-ambient thermal resistance of 114.1 °C/W.

Datasheet Summary
Powered by GS/AI

The ULN2003APW is a 16-pin TSSOP package high-voltage, high-current Darlington transistor array containing seven NPN Darlington pairs, each rated for 500 mA collector current with 50 V output clamp voltage and integrated flyback diodes for inductive load switching. It features 2.7 kΩ input base resistors for direct TTL or CMOS logic compatibility, operates over a temperature range of -40°C to 70°C, and supports paralleling outputs for higher current. The device meets RoHS standards and has a junction-to-ambient thermal resistance of 114.1 °C/W.

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays - ULN2003APW - 852095-ULN2003APW - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - ULN2003APW
852095-ULN2003APW
TRANSISTORS - Transistors (BJT) - Arrays - ULN2003APW 852095-ULN2003APW
Manufacturer: Texas Instruments Win Source Part Number: 852095-ULN2003APW Series: Automotive, AEC-Q100 Features: Bipolar (BJT) Transistor Array Package: Bulk Categories: Discrete Semiconductor Products Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 852095-ULN2003APW
Series: Automotive, AEC-Q100
Features: Bipolar (BJT) Transistor Array
Package: Bulk
Categories: Discrete Semiconductor Products
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 852095-ULN2003APW
Product Name TRANSISTORS - Transistors (BJT) - Arrays - ULN2003APW
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD17577Q3A CSD17577Q3A - CSD17577Q3AT - Texas Instruments
Specs
Transistor Type MOSFET
Package Type SON3x3
View Details
8 suppliers
FET, MOSFET Arrays - 94-3449-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
MOSFETs - 1827162P - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Package Type UDFN
View Details