The ULN2003AIDG4 is a high-voltage, high-current Darlington transistor array with seven NPN Darlington pairs, each rated for 500 mA collector current and 50 V output voltage. It features integrated output clamp diodes for inductive load suppression and is designed for direct operation with TTL or CMOS logic. The device operates over a temperature range of -40°C to 105°C and is packaged in a 16-pin SOIC with dimensions of 9.90 mm × 3.91 mm. The series meets AEC-Q100 qualifications for automotive applications. The part includes a 2.7 kΩ series base resistor for direct interface with 5 V logic systems and is RoHS compliant.
Manufacturer: Texas Instruments
Win Source Part Number: 938142-ULN2003AIDG4
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: Bipolar (BJT) Transistor Array 7 NPN Darlington 50V 500mA - - Surface Mount 16-SOIC
Package: Bulk
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 938142-ULN2003AIDG4 |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays - ULN2003AIDG4 |
| Polarity | NPN |