Rochester Electronics PMIC - PMIC - Power Supply Controllers, Monitors - UCD3138ARMHR UCD3138ARMHR

Description
Manufacturer: Texas Instruments Win Source Part Number: 901783-UCD3138ARMHR Operating Temperature Range: -40°C ~ 125°C Features: Power Supply Controller Digital Power Controller 40-WQFN (5x5) Package: Bulk Package: 40-WFQFN Exposed Pad Mounting: Surface Mount Family Name: UCD3138 Categories: Integrated Circuits (ICs) Case / Package: 40-WQFN (5x5) Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 901783-UCD3138ARMHR Operating Temperature Range: -40°C ~ 125°C Features: Power Supply Controller Digital Power Controller 40-WQFN (5x5) Package: Bulk Package: 40-WFQFN Exposed Pad Mounting: Surface Mount Family Name: UCD3138 Categories: Integrated Circuits (ICs) Case / Package: 40-WQFN (5x5) Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - UCD3138ARMHR - 901783-UCD3138ARMHR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - UCD3138ARMHR
901783-UCD3138ARMHR
PMIC - PMIC - Power Supply Controllers, Monitors - UCD3138ARMHR 901783-UCD3138ARMHR
Manufacturer: Texas Instruments Win Source Part Number: 901783-UCD3138ARMHR Operating Temperature Range: -40°C ~ 125°C Features: Power Supply Controller Digital Power Controller 40-WQFN (5x5) Package: Bulk Package: 40-WFQFN Exposed Pad Mounting: Surface Mount Family Name: UCD3138 Categories: Integrated Circuits (ICs) Case / Package: 40-WQFN (5x5) Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Texas Instruments
Win Source Part Number: 901783-UCD3138ARMHR
Operating Temperature Range: -40°C ~ 125°C
Features: Power Supply Controller Digital Power Controller 40-WQFN (5x5)
Package: Bulk
Package: 40-WFQFN Exposed Pad
Mounting: Surface Mount
Family Name: UCD3138
Categories: Integrated Circuits (ICs)
Case / Package: 40-WQFN (5x5)
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 901783-UCD3138ARMHR
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - UCD3138ARMHR
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1185ARMZ-1 - Lingto Electronic Limited
Specs
Number of Supplies 4; 4
Output Options Open Drain; Open Drain or Open Collector
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - TL431ACDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
TPS3823-50-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input and Manual Reset - 2U3823-50QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active-low,Push-pull
View Details
6 suppliers