Rochester Electronics PMIC - PMIC - Power Supply Controllers, Monitors - UCD3138064RMHT UCD3138064RMHT

Description
Manufacturer: Texas Instruments Win Source Part Number: 938108-UCD3138064RMH T Operating Temperature Range: -40°C ~ 125°C Features: Power Supply Controller Digital Power Controller 40-WQFN (6x6) Package: Bulk Package: 40-WFQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 40-WQFN (6x6) Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 938108-UCD3138064RMH T Operating Temperature Range: -40°C ~ 125°C Features: Power Supply Controller Digital Power Controller 40-WQFN (6x6) Package: Bulk Package: 40-WFQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 40-WQFN (6x6) Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - UCD3138064RMHT - 938108-UCD3138064RMHT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - UCD3138064RMHT
938108-UCD3138064RMHT
PMIC - PMIC - Power Supply Controllers, Monitors - UCD3138064RMHT 938108-UCD3138064RMHT
Manufacturer: Texas Instruments Win Source Part Number: 938108-UCD3138064RMH T Operating Temperature Range: -40°C ~ 125°C Features: Power Supply Controller Digital Power Controller 40-WQFN (6x6) Package: Bulk Package: 40-WFQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 40-WQFN (6x6) Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 938108-UCD3138064RMHT
Operating Temperature Range: -40°C ~ 125°C
Features: Power Supply Controller Digital Power Controller 40-WQFN (6x6)
Package: Bulk
Package: 40-WFQFN Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 40-WQFN (6x6)
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 938108-UCD3138064RMHT
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - UCD3138064RMHT
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1042605-ACT4910QW123-T - Win Source Electronics
Specs
Output Options Inverting
Supply Voltage 2.7 to 18 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
Voltage Supervisors - 1922370P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active Low, Push Pull
View Details
Voltage Reference - TLVH431NQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details