Manufacturer: Texas Instruments
Win Source Part Number: 901762-UCC38503DWTR
Operating Temperature Range: 0°C ~ 70°C
Features: PFC IC Average Current 100kHz 20-SOIC
Package: Bulk
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 20-SOIC
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Power Factor Correction (PFC) Products |
| Product Number | 901762-UCC38503DWTR |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - UCC38503DWTR |