Rochester Electronics PMIC - Gate Drivers UCC37324PE4

Description
UCC37324 DUAL 4 A PEAK HIGH SPEE
Description
UCC37324 DUAL 4 A PEAK HIGH SPEE
Datasheet
Datasheet Summary
Powered by GS/AI

The UCC37324PE4 is a dual high-speed low-side MOSFET driver capable of delivering a peak output current of ±4 A. It features a Bi-CMOS output architecture that ensures constant current drive even at low supply voltages, making it suitable for applications requiring efficient switching. The device operates within a supply voltage range of 4.5V to 15V and is designed for fast switching with rise and fall times of 20 ns and 15 ns, respectively, at a load of 1.8 nF. The UCC37324PE4 is available in a PDIP package, which allows for easy integration into various circuit designs. It is particularly well-suited for use in switch-mode power supplies, DC-DC converters, solar inverters, and motor control applications. The input thresholds are compatible with TTL and CMOS logic levels, providing excellent noise immunity.

Datasheet Summary
Powered by GS/AI

The UCC37324PE4 is a dual high-speed low-side MOSFET driver capable of delivering a peak output current of ±4 A. It features a Bi-CMOS output architecture that ensures constant current drive even at low supply voltages, making it suitable for applications requiring efficient switching. The device operates within a supply voltage range of 4.5V to 15V and is designed for fast switching with rise and fall times of 20 ns and 15 ns, respectively, at a load of 1.8 nF. The UCC37324PE4 is available in a PDIP package, which allows for easy integration into various circuit designs. It is particularly well-suited for use in switch-mode power supplies, DC-DC converters, solar inverters, and motor control applications. The input thresholds are compatible with TTL and CMOS logic levels, providing excellent noise immunity.

Suppliers

Company
Product
Description
Supplier Links
PMIC - Gate Drivers - UCC37324PE4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
UCC37324PE4
PMIC - Gate Drivers UCC37324PE4
UCC37324 DUAL 4 A PEAK HIGH SPEE

UCC37324 DUAL 4 A PEAK HIGH SPEE

Supplier's Site Datasheet
PMIC - Gate Drivers - UCC37324PE4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
UCC37324PE4
PMIC - Gate Drivers UCC37324PE4
UCC37324 DUAL 4 A PEAK HIGH SPEE

UCC37324 DUAL 4 A PEAK HIGH SPEE

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Gates
Product Number UCC37324PE4
Product Name PMIC - Gate Drivers
Gate Type Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54ACTQ04E-QMLV - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers
Inverters ICs - 1658517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push Pull
Logic Family Inverter
View Details
Logic IC - 711-74AHCT123AD - ERSAELECTRONICS PTE. LTD.
Specs
Logic Family AHCT/VHCT/VT
Operating Temperature -40 C (-40 F)
View Details
Dual I/O Arbiter - AP54RHC486ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details