Rochester Electronics PMIC - PMIC - Gate Drivers - UCC37321DGNR UCC37321DGNR

Description
Manufacturer: Texas Instruments Win Source Part Number: 901755-UCC37321DGNR Operating Temperature Range: 0°C ~ 70°C (TA) Features: Low-Side Gate Driver IC Inverting 8-HVSSOP Package: Bulk Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-HVSSOP Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 901755-UCC37321DGNR Operating Temperature Range: 0°C ~ 70°C (TA) Features: Low-Side Gate Driver IC Inverting 8-HVSSOP Package: Bulk Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-HVSSOP Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - UCC37321DGNR - 901755-UCC37321DGNR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - UCC37321DGNR
901755-UCC37321DGNR
PMIC - PMIC - Gate Drivers - UCC37321DGNR 901755-UCC37321DGNR
Manufacturer: Texas Instruments Win Source Part Number: 901755-UCC37321DGNR Operating Temperature Range: 0°C ~ 70°C (TA) Features: Low-Side Gate Driver IC Inverting 8-HVSSOP Package: Bulk Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-HVSSOP Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 901755-UCC37321DGNR
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Low-Side Gate Driver IC Inverting 8-HVSSOP
Package: Bulk
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 8-HVSSOP
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 901755-UCC37321DGNR
Product Name PMIC - PMIC - Gate Drivers - UCC37321DGNR
Driver Type Low-side
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - AAT3193IJQ-4-T1 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Number of Outputs 3
Output Configuration Inverting; Switched Capacitor (Charge Pump)
Output Current 0.0300 amps
View Details
Specialty Logic - 1727-74AUP1Z04GS,132TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 6-XFDFN
Packing Method Tape Reel
View Details