Rochester Electronics PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28701DBVR UCC28701DBVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 901740-UCC28701DBVR Operating Temperature Range: -20°C ~ 125°C (TJ) Features: Converter Offline Flyback Topology 1kHz ~ 130kHz SOT-23-6 Package: Bulk Package: SOT-23-6 Mounting: Surface Mount Supply Voltage: 9V ~ 35V Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 901740-UCC28701DBVR Operating Temperature Range: -20°C ~ 125°C (TJ) Features: Converter Offline Flyback Topology 1kHz ~ 130kHz SOT-23-6 Package: Bulk Package: SOT-23-6 Mounting: Surface Mount Supply Voltage: 9V ~ 35V Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28701DBVR - 901740-UCC28701DBVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28701DBVR
901740-UCC28701DBVR
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28701DBVR 901740-UCC28701DBVR
Manufacturer: Texas Instruments Win Source Part Number: 901740-UCC28701DBVR Operating Temperature Range: -20°C ~ 125°C (TJ) Features: Converter Offline Flyback Topology 1kHz ~ 130kHz SOT-23-6 Package: Bulk Package: SOT-23-6 Mounting: Surface Mount Supply Voltage: 9V ~ 35V Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 901740-UCC28701DBVR
Operating Temperature Range: -20°C ~ 125°C (TJ)
Features: Converter Offline Flyback Topology 1kHz ~ 130kHz SOT-23-6
Package: Bulk
Package: SOT-23-6
Mounting: Surface Mount
Supply Voltage: 9V ~ 35V
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-6
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 901740-UCC28701DBVR
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28701DBVR
Package Type SOT23; Other; SOT-23-6
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA6B20N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 29 volts
View Details
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC122FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details