Rochester Electronics PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28631DR UCC28631DR

Description
Manufacturer: Texas Instruments Win Source Part Number: 901736-UCC28631DR Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Converter Offline Flyback Topology 200Hz ~ 120kHz 7-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width), 7 Leads Mounting: Surface Mount Supply Voltage: 8V ~ 20V Family Name: UCC28631 Categories: Integrated Circuits (ICs) Case / Package: 7-SOIC Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 901736-UCC28631DR Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Converter Offline Flyback Topology 200Hz ~ 120kHz 7-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width), 7 Leads Mounting: Surface Mount Supply Voltage: 8V ~ 20V Family Name: UCC28631 Categories: Integrated Circuits (ICs) Case / Package: 7-SOIC Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28631DR - 901736-UCC28631DR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28631DR
901736-UCC28631DR
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28631DR 901736-UCC28631DR
Manufacturer: Texas Instruments Win Source Part Number: 901736-UCC28631DR Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Converter Offline Flyback Topology 200Hz ~ 120kHz 7-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width), 7 Leads Mounting: Surface Mount Supply Voltage: 8V ~ 20V Family Name: UCC28631 Categories: Integrated Circuits (ICs) Case / Package: 7-SOIC Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 901736-UCC28631DR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Converter Offline Flyback Topology 200Hz ~ 120kHz 7-SOIC
Package: Bulk
Package: 8-SOIC (0.154", 3.90mm Width), 7 Leads
Mounting: Surface Mount
Supply Voltage: 8V ~ 20V
Family Name: UCC28631
Categories: Integrated Circuits (ICs)
Case / Package: 7-SOIC
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 901736-UCC28631DR
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28631DR
Package Type SOIC; Other; 7-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A80N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
AC-DC PWM-PFC Controller, Synchronous Rectification ICs - IR1161L - Infineon Technologies AG
Specs
Package Type SOT23; Other; SOT23
View Details
PWM Control Type DC/DC Converter IC for AC/DC Driver - BD7673AG - ROHM Semiconductor GmbH
Specs
Package Type Other; SSOP6
Input Voltage 8.5 to 25 volts
View Details