Manufacturer: Texas Instruments
Win Source Part Number: 938068-UCC2818AQDRQ1
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 85°C
Features: PFC IC Average Current 6kHz ~ 220kHz 16-SOIC
Package: Bulk
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Power Factor Correction (PFC) Products |
| Product Number | 938068-UCC2818AQDRQ1 |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - UCC2818AQDRQ1 |