Manufacturer: Texas Instruments
Win Source Part Number: 901727-UCC2817APWR
Operating Temperature Range: -40°C ~ 85°C
Features: PFC IC Average Current 6kHz ~ 220kHz 16-TSSOP
Package: Bulk
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Family Name: UCC2817
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Power Factor Correction (PFC) Products |
| Product Number | 901727-UCC2817APWR |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - UCC2817APWR |