Rochester Electronics PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2808N-1 UCC2808N-1

Description
Manufacturer: Texas Instruments Win Source Part Number: 901725-UCC2808N-1 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Converter Offline Push-Pull Topology 1MHz 8-PDIP Package: Bulk Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Supply Voltage: 8.3V ~ 14V Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 901725-UCC2808N-1 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Converter Offline Push-Pull Topology 1MHz 8-PDIP Package: Bulk Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Supply Voltage: 8.3V ~ 14V Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2808N-1 - 901725-UCC2808N-1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2808N-1
901725-UCC2808N-1
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2808N-1 901725-UCC2808N-1
Manufacturer: Texas Instruments Win Source Part Number: 901725-UCC2808N-1 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Converter Offline Push-Pull Topology 1MHz 8-PDIP Package: Bulk Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Supply Voltage: 8.3V ~ 14V Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 901725-UCC2808N-1
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Converter Offline Push-Pull Topology 1MHz 8-PDIP
Package: Bulk
Package: 8-DIP (0.300", 7.62mm)
Mounting: Through Hole
Supply Voltage: 8.3V ~ 14V
Categories: Integrated Circuits (ICs)
Case / Package: 8-PDIP
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - UCC2808N-1 - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
UCC2808N-1
PMIC - AC DC Converters, Offline Switchers UCC2808N-1
IC OFFLINE SWITCH PUSH-PULL 8DIP

IC OFFLINE SWITCH PUSH-PULL 8DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number 901725-UCC2808N-1 UCC2808N-1
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2808N-1 PMIC - AC DC Converters, Offline Switchers
Package Type DIP; Other; 8-PDIP
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA3647N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
Low Noise Quasi-Resonant Control DC/DC converter IC for AC/DC Converter - BD7682FJ-LB - ROHM Semiconductor GmbH
Specs
Package Type Other; SOP-J8
Input Voltage 15 to 27.5 volts
View Details