Manufacturer: Texas Instruments
Win Source Part Number: 938064-UCC28063AD
Series: Natural Interleaving™
Operating Temperature Range: -40°C ~ 125°C
Features: PFC IC Discontinuous (Transition) - 16-SOIC
Package: Bulk
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 1
IC PFC CTRLR TRANSITION 16SOIC
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 938064-UCC28063AD | UCC28063AD |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - UCC28063AD | PMIC - PFC (Power Factor Correction) |