Rochester Electronics PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2804QDREP UCC2804QDREP

Description
Manufacturer: Texas Instruments Win Source Part Number: 901720-UCC2804QDREP Operating Temperature Range: -40°C ~ 125°C (TA) Features: Converter Offline Boost, Flyback, Forward Topology Up to 1MHz 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Supply Voltage: 8.3V ~ 12V Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 901720-UCC2804QDREP Operating Temperature Range: -40°C ~ 125°C (TA) Features: Converter Offline Boost, Flyback, Forward Topology Up to 1MHz 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Supply Voltage: 8.3V ~ 12V Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2804QDREP - 901720-UCC2804QDREP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2804QDREP
901720-UCC2804QDREP
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2804QDREP 901720-UCC2804QDREP
Manufacturer: Texas Instruments Win Source Part Number: 901720-UCC2804QDREP Operating Temperature Range: -40°C ~ 125°C (TA) Features: Converter Offline Boost, Flyback, Forward Topology Up to 1MHz 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Supply Voltage: 8.3V ~ 12V Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 901720-UCC2804QDREP
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Converter Offline Boost, Flyback, Forward Topology Up to 1MHz 8-SOIC
Package: Bulk
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Supply Voltage: 8.3V ~ 12V
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 901720-UCC2804QDREP
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2804QDREP
Package Type SOIC; Other; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2A165 - 068337-ICE2A165 - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-8
Output Power 31 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
ACDC Power Supply Control ICs - Model: FA6A30N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 27 volts
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters -  - Win Source Electronics
Specs
Package Type Other; 8-SMD, No Lead
Output Power 30 watts
View Details