Rochester Electronics PMIC - PMIC - Gate Drivers - UCC27528QDRQ1 UCC27528QDRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 901715-UCC27528QDRQ1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 140°C (TJ) Features: Low-Side Gate Driver IC Non-Inverting 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 901715-UCC27528QDRQ1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 140°C (TJ) Features: Low-Side Gate Driver IC Non-Inverting 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - UCC27528QDRQ1 - 901715-UCC27528QDRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - UCC27528QDRQ1
901715-UCC27528QDRQ1
PMIC - PMIC - Gate Drivers - UCC27528QDRQ1 901715-UCC27528QDRQ1
Manufacturer: Texas Instruments Win Source Part Number: 901715-UCC27528QDRQ1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 140°C (TJ) Features: Low-Side Gate Driver IC Non-Inverting 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 901715-UCC27528QDRQ1
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 140°C (TJ)
Features: Low-Side Gate Driver IC Non-Inverting 8-SOIC
Package: Bulk
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 901715-UCC27528QDRQ1
Product Name PMIC - PMIC - Gate Drivers - UCC27528QDRQ1
Driver Type Low-side
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC351IDBR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 100000 kHz
View Details
LED Drivers - A6269KLJTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 2; 2
Output Configuration Inverting
Output Current 0.2000 amps
View Details
Gate Driver IC - 906-1EBN1001AE - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Number of Outputs 1; 1 Output
Supply Voltage 13 to 18 volts
Rise Time 50 ns
View Details
2 suppliers