Rochester Electronics PMIC - PMIC - Gate Drivers - UCC27528D UCC27528D

Description
Manufacturer: Texas Instruments Win Source Part Number: 938061-UCC27528D Operating Temperature Range: -40°C ~ 140°C (TJ) Features: Low-Side Gate Driver IC Non-Inverting 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 938061-UCC27528D Operating Temperature Range: -40°C ~ 140°C (TJ) Features: Low-Side Gate Driver IC Non-Inverting 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - UCC27528D - 938061-UCC27528D - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - UCC27528D
938061-UCC27528D
PMIC - PMIC - Gate Drivers - UCC27528D 938061-UCC27528D
Manufacturer: Texas Instruments Win Source Part Number: 938061-UCC27528D Operating Temperature Range: -40°C ~ 140°C (TJ) Features: Low-Side Gate Driver IC Non-Inverting 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 938061-UCC27528D
Operating Temperature Range: -40°C ~ 140°C (TJ)
Features: Low-Side Gate Driver IC Non-Inverting 8-SOIC
Package: Bulk
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 938061-UCC27528D
Product Name PMIC - PMIC - Gate Drivers - UCC27528D
Driver Type Low-side
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC328ANS - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.75 to 5.25 volts
Switching Frequency 100000 kHz
View Details
LED Drivers - A6267KLPTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 1; 1
Output Configuration Inverting; Step-Down (Buck), Step-Up (Boost)
Output Current 1 amps
View Details
Gate Drivers - 448-2EDN1153DAAXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type High-side
Output Configuration Noninverting
Output Current 1.2 amps
View Details