Rochester Electronics PMIC - PMIC - Gate Drivers - UCC27518AQDBVRQ1 UCC27518AQDBVRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 938058-UCC27518AQDBV RQ1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Low-Side Gate Driver IC Inverting SOT-23-5 Package: Bulk Package: SC-74A, SOT-753 Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 938058-UCC27518AQDBV RQ1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Low-Side Gate Driver IC Inverting SOT-23-5 Package: Bulk Package: SC-74A, SOT-753 Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - UCC27518AQDBVRQ1 - 938058-UCC27518AQDBVRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - UCC27518AQDBVRQ1
938058-UCC27518AQDBVRQ1
PMIC - PMIC - Gate Drivers - UCC27518AQDBVRQ1 938058-UCC27518AQDBVRQ1
Manufacturer: Texas Instruments Win Source Part Number: 938058-UCC27518AQDBV RQ1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Low-Side Gate Driver IC Inverting SOT-23-5 Package: Bulk Package: SC-74A, SOT-753 Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 938058-UCC27518AQDBVRQ1
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Low-Side Gate Driver IC Inverting SOT-23-5
Package: Bulk
Package: SC-74A, SOT-753
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 938058-UCC27518AQDBVRQ1
Product Name PMIC - PMIC - Gate Drivers - UCC27518AQDBVRQ1
Driver Type Low-side
Unlock Full Specs
to access all available technical data

Similar Products

 - 55154J/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - SI53328-B-GMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 3.63 volts
Switching Frequency 200000 kHz
View Details
 - 74ALVC574BQ,115 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT764
Packing Method Tape Reel; Tape & Reel; Other
View Details