Rochester Electronics PMIC - PMIC - Gate Drivers - UCC27322DGNR UCC27322DGNR

Description
Manufacturer: Texas Instruments Win Source Part Number: 901709-UCC27322DGNR Operating Temperature Range: -40°C ~ 105°C (TA) Features: Low-Side Gate Driver IC Non-Inverting 8-HVSSOP Package: Bulk Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-HVSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 901709-UCC27322DGNR Operating Temperature Range: -40°C ~ 105°C (TA) Features: Low-Side Gate Driver IC Non-Inverting 8-HVSSOP Package: Bulk Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-HVSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - UCC27322DGNR - 901709-UCC27322DGNR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - UCC27322DGNR
901709-UCC27322DGNR
PMIC - PMIC - Gate Drivers - UCC27322DGNR 901709-UCC27322DGNR
Manufacturer: Texas Instruments Win Source Part Number: 901709-UCC27322DGNR Operating Temperature Range: -40°C ~ 105°C (TA) Features: Low-Side Gate Driver IC Non-Inverting 8-HVSSOP Package: Bulk Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-HVSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 901709-UCC27322DGNR
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: Low-Side Gate Driver IC Non-Inverting 8-HVSSOP
Package: Bulk
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 8-HVSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 901709-UCC27322DGNR
Product Name PMIC - PMIC - Gate Drivers - UCC27322DGNR
Driver Type Low-side
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC319DBRG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3.13 to 3.46 volts
Switching Frequency 100000 kHz
View Details
 - 55ALS194/BEA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP16
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - 74AVC1T1004DPJ - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 0.8000 to 3.6 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details