Manufacturer: Texas Instruments
Win Source Part Number: 938033-UC3854NG4
Operating Temperature Range: 0°C ~ 70°C
Features: PFC IC Average Current 200kHz 16-PDIP
Package: Bulk
Package: 16-DIP (0.300", 7.62mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 16-PDIP
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 1
IC PFC CTR AV CURR 200KHZ 16DIP
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 938033-UC3854NG4 | UC3854NG4 |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - UC3854NG4 | PMIC - PFC (Power Factor Correction) |