The UC3705 is a high-speed power driver designed to interface between low-level control signals and high-power switching devices such as MOSFETs, with 1.5 A source/sink drive capability and operation from 5 V to 40 V. The UC3705NG4 variant is housed in an 8-pin plastic PDIP package with a pin spacing of 7.62 mm, suited for through-hole mounting. It operates over a temperature range of 0°C to 70°C and includes inverting and non-inverting inputs for flexible logic signal handling. The device features thermal shutdown protection, 40 ns rise and fall times into 1000 pF loads, and low cross-conduction current spikes. It meets RoHS standards and is manufactured using a Schottky process for high-speed performance.
Manufacturer: Texas Instruments
Win Source Part Number: 938028-UC3705NG4
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Low-Side Gate Driver IC Inverting, Non-Inverting 8-PDIP
Package: Bulk
Package: 8-DIP (0.300", 7.62mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 8-PDIP
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 938028-UC3705NG4 |
| Product Name | PMIC - PMIC - Gate Drivers - UC3705NG4 |
| TJ | 0.0 to 70 C (32 to 158 F) |