Manufacturer: Texas Instruments
Win Source Part Number: 938019-UC2854BDWG4
Operating Temperature Range: -40°C ~ 85°C
Features: PFC IC Average Current 80kHz ~ 120kHz 16-SOIC
Package: Bulk
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 1
IC PFC CTR AVERAGE 120KHZ 16SOIC
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 938019-UC2854BDWG4 | UC2854BDWG4 |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - UC2854BDWG4 | PMIC - PFC (Power Factor Correction) |