Rochester Electronics PMIC - PMIC - Lighting, Ballast Controllers - UBA2015P/1112 UBA2015P/1112

Description
Manufacturer: NXP Win Source Part Number: 937991-UBA2015P/1112 Series: * Features: Controller Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 937991-UBA2015P/1112 Series: * Features: Controller Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - UBA2015P/1112
UBA2015P/1112
PMIC - PMIC - Lighting, Ballast Controllers - UBA2015P/1112 UBA2015P/1112
Manufacturer: NXP Win Source Part Number: 937991-UBA2015P/1112 Series: * Features: Controller Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 937991-UBA2015P/1112
Series: *
Features: Controller
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001

Buy Now Datasheet
PMIC - Lighting, Ballast Controllers - UBA2015P/1112 - Lingto Electronic Limited
Shenzhen, China
PMIC - Lighting, Ballast Controllers
UBA2015P/1112
PMIC - Lighting, Ballast Controllers UBA2015P/1112
IC LAMP DVR FLUORES 600V 20-DIP

IC LAMP DVR FLUORES 600V 20-DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Lighting Controls Lighting Controls
Product Number UBA2015P/1112 UBA2015P/1112
Product Name PMIC - PMIC - Lighting, Ballast Controllers - UBA2015P/1112 PMIC - Lighting, Ballast Controllers
Unlock Full Specs
to access all available technical data

Similar Products

Smart Dimmer Switch 3-Way - DPR30 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
 - LED DMX 880 DECODER - LED Cool Lights
LED Cool Lights
Specs
Lamp Type LED Lamps
View Details
Flasher and Tower Lighting Controls - FS126-60 - Littelfuse, Inc.
Specs
Application Airports; Industrial
Lamp Type Incandescent Lamps
Voltage 120 V ac
View Details