Rochester Electronics Interface - Interface - Drivers, Receivers, Transceivers - TRSF3223EIDWR TRSF3223EIDWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 937550-TRSF3223EIDWR Operating Temperature Range: -40°C ~ 85°C Features: 2/2 Transceiver Full RS232 20-SOIC Package: Bulk Package: 20-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-SOIC Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 937550-TRSF3223EIDWR Operating Temperature Range: -40°C ~ 85°C Features: 2/2 Transceiver Full RS232 20-SOIC Package: Bulk Package: 20-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-SOIC Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - TRSF3223EIDWR - 937550-TRSF3223EIDWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TRSF3223EIDWR
937550-TRSF3223EIDWR
Interface - Interface - Drivers, Receivers, Transceivers - TRSF3223EIDWR 937550-TRSF3223EIDWR
Manufacturer: Texas Instruments Win Source Part Number: 937550-TRSF3223EIDWR Operating Temperature Range: -40°C ~ 85°C Features: 2/2 Transceiver Full RS232 20-SOIC Package: Bulk Package: 20-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-SOIC Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 937550-TRSF3223EIDWR
Operating Temperature Range: -40°C ~ 85°C
Features: 2/2 Transceiver Full RS232 20-SOIC
Package: Bulk
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 20-SOIC
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 937550-TRSF3223EIDWR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - TRSF3223EIDWR
Package Type Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - ADN4693EBRZ-RL7 - 910586-ADN4693EBRZ-RL7 - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details