Rochester Electronics Interface - Drivers, Receivers, Transceivers TRSF3222EIDW

Description
IC TRANSCEIVER FULL 2/2 20SOIC
Description
IC TRANSCEIVER FULL 2/2 20SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The TRSF3222EIDW is a multichannel RS-232 line driver and receiver designed for operation with a supply voltage ranging from 3 V to 5.5 V. It features two drivers and two receivers, capable of data signaling rates up to 1000 kbit/s. The device includes ±15-kV ESD protection for enhanced reliability in harsh environments, meeting TIA/EIA-232-F and ITU v.28 standards. This component can be powered down to reduce power consumption to 1 OºA while keeping the receivers active. The TRSF3222EIDW requires four external capacitors for operation and accepts 5-V logic inputs even when powered by a 3.3-V supply. It is suitable for applications in industrial PCs, wired networking, data centers, notebooks, and handheld devices. The product is available in multiple package options, including SOIC and TSSOP, accommodating various design requirements.

Datasheet Summary
Powered by GS/AI

The TRSF3222EIDW is a multichannel RS-232 line driver and receiver designed for operation with a supply voltage ranging from 3 V to 5.5 V. It features two drivers and two receivers, capable of data signaling rates up to 1000 kbit/s. The device includes ±15-kV ESD protection for enhanced reliability in harsh environments, meeting TIA/EIA-232-F and ITU v.28 standards. This component can be powered down to reduce power consumption to 1 OºA while keeping the receivers active. The TRSF3222EIDW requires four external capacitors for operation and accepts 5-V logic inputs even when powered by a 3.3-V supply. It is suitable for applications in industrial PCs, wired networking, data centers, notebooks, and handheld devices. The product is available in multiple package options, including SOIC and TSSOP, accommodating various design requirements.

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - TRSF3222EIDW - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
TRSF3222EIDW
Interface - Drivers, Receivers, Transceivers TRSF3222EIDW
IC TRANSCEIVER FULL 2/2 20SOIC

IC TRANSCEIVER FULL 2/2 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number TRSF3222EIDW
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix KBM9180400 - KBM9180400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 18000 to 40000 MHz
View Details
Dipole antenna for 450MHz radio - AS-ANT-DIP-450MHZ-00SMA-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -20 to 65 C (-4 to 149 F)
View Details
RF Transceiver ICs - 448-CY8C4127LQI-BL453TTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details