Rochester Electronics Interface - Interface - Drivers, Receivers, Transceivers - TRS3318EIDBR TRS3318EIDBR

Description
Manufacturer: Texas Instruments Win Source Part Number: 901130-TRS3318EIDBR Operating Temperature Range: -40°C ~ 85°C Features: 2/2 Transceiver Full RS232 20-SSOP Package: Bulk Package: 20-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-SSOP Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 901130-TRS3318EIDBR Operating Temperature Range: -40°C ~ 85°C Features: 2/2 Transceiver Full RS232 20-SSOP Package: Bulk Package: 20-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-SSOP Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - TRS3318EIDBR - 901130-TRS3318EIDBR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TRS3318EIDBR
901130-TRS3318EIDBR
Interface - Interface - Drivers, Receivers, Transceivers - TRS3318EIDBR 901130-TRS3318EIDBR
Manufacturer: Texas Instruments Win Source Part Number: 901130-TRS3318EIDBR Operating Temperature Range: -40°C ~ 85°C Features: 2/2 Transceiver Full RS232 20-SSOP Package: Bulk Package: 20-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-SSOP Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 901130-TRS3318EIDBR
Operating Temperature Range: -40°C ~ 85°C
Features: 2/2 Transceiver Full RS232 20-SSOP
Package: Bulk
Package: 20-SSOP (0.209", 5.30mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 20-SSOP
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 901130-TRS3318EIDBR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - TRS3318EIDBR
Package Type Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVCH162245APAG - 858054-74LVCH162245APAG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details