Rochester Electronics Interface - Drivers, Receivers, Transceivers TRS3238EIPW

Description
IC TRANSCEIVER FULL 5/3 28TSSOP
Datasheet
Description
IC TRANSCEIVER FULL 5/3 28TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - TRS3238EIPW - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
TRS3238EIPW
Interface - Drivers, Receivers, Transceivers TRS3238EIPW
IC TRANSCEIVER FULL 5/3 28TSSOP

IC TRANSCEIVER FULL 5/3 28TSSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number TRS3238EIPW
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF51822-QFAC-T-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
8.5 - 10.55 GHz X-Band Single Beam Tx/Rx Beamformer - AWS-0105 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 8500 to 10550 MHz
View Details
KBMPS020080 - KBMPS020080 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 8000 MHz
View Details
Telecom - 336-5514-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 42-WFQFN Exposed Pad
View Details