Rochester Electronics Interface - Interface - Drivers, Receivers, Transceivers - TRS232EIPWG4 TRS232EIPWG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 937547-TRS232EIPWG4 Operating Temperature Range: -40°C ~ 85°C Features: 2/2 Transceiver Full RS232 16-TSSOP Package: Bulk Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 937547-TRS232EIPWG4 Operating Temperature Range: -40°C ~ 85°C Features: 2/2 Transceiver Full RS232 16-TSSOP Package: Bulk Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - TRS232EIPWG4 - 937547-TRS232EIPWG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TRS232EIPWG4
937547-TRS232EIPWG4
Interface - Interface - Drivers, Receivers, Transceivers - TRS232EIPWG4 937547-TRS232EIPWG4
Manufacturer: Texas Instruments Win Source Part Number: 937547-TRS232EIPWG4 Operating Temperature Range: -40°C ~ 85°C Features: 2/2 Transceiver Full RS232 16-TSSOP Package: Bulk Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 937547-TRS232EIPWG4
Operating Temperature Range: -40°C ~ 85°C
Features: 2/2 Transceiver Full RS232 16-TSSOP
Package: Bulk
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 937547-TRS232EIPWG4
Product Name Interface - Interface - Drivers, Receivers, Transceivers - TRS232EIPWG4
Package Type Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3210 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - MXL1535ECWI - 928646-MXL1535ECWI - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details