Rochester Electronics PMIC - PMIC - LED Drivers - TPS92311DR/NOPB TPS92311DR/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 937421-TPS92311DR/NO PB Operating Temperature Range: -40°C ~ 125°C (TJ) Features: LED Driver IC 1 Output AC DC Offline Switcher Flyback - Dimming - 16-SOIC Package: Bulk Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 2500 HTSUS: 8542.39.0001 Other Part Number: 2156-TPS92311DR/NOPB -TITR-ND, 2156-TPS92311DR/NOPB
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 937421-TPS92311DR/NO PB Operating Temperature Range: -40°C ~ 125°C (TJ) Features: LED Driver IC 1 Output AC DC Offline Switcher Flyback - Dimming - 16-SOIC Package: Bulk Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 2500 HTSUS: 8542.39.0001 Other Part Number: 2156-TPS92311DR/NOPB -TITR-ND, 2156-TPS92311DR/NOPB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - TPS92311DR/NOPB - 937421-TPS92311DR/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - TPS92311DR/NOPB
937421-TPS92311DR/NOPB
PMIC - PMIC - LED Drivers - TPS92311DR/NOPB 937421-TPS92311DR/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 937421-TPS92311DR/NO PB Operating Temperature Range: -40°C ~ 125°C (TJ) Features: LED Driver IC 1 Output AC DC Offline Switcher Flyback - Dimming - 16-SOIC Package: Bulk Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 2500 HTSUS: 8542.39.0001 Other Part Number: 2156-TPS92311DR/NOPB -TITR-ND, 2156-TPS92311DR/NOPB

Manufacturer: Texas Instruments
Win Source Part Number: 937421-TPS92311DR/NOPB
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: LED Driver IC 1 Output AC DC Offline Switcher Flyback - Dimming - 16-SOIC
Package: Bulk
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
HTSUS: 8542.39.0001
Other Part Number: 2156-TPS92311DR/NOPB-TITR-ND, 2156-TPS92311DR/NOPB

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 937421-TPS92311DR/NOPB
Product Name PMIC - PMIC - LED Drivers - TPS92311DR/NOPB
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 642779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 100 watts
Features Outdoor Rated; RoHS Compliant
View Details
Integrated Circuits (ICs) - PMIC - LED Drivers - 996410-A6279ELP-T - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Package Type 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
View Details
5 suppliers
LED Drivers - AHK1421ICA-T1J-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Output Current 31 milliamps
View Details
3 suppliers
PMIC - LED Drivers - IRS25401SPBF - Lingto Electronic Limited
Specs
Type Dimmable
View Details